Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2870FSRSL

Description
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2870FSRSL-ND
Through Hole Resistors RLR07C2870FSRSL-ND
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 287 OHM 1% 1/4W AXIAL - RLR07C2870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1% 1/4W AXIAL
RLR07C2870FSRSL
RES 287 OHM 1% 1/4W AXIAL RLR07C2870FSRSL
RES 287ohm 1% 1/4W AXIAL

RES 287ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C2870FSRSL-ND RLR07C2870FSRSL
Product Name Through Hole Resistors RES 287 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers