Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2870FPBSL

Description
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C2870FPBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 287 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This component is suitable for military and high-reliability applications due to its established reliability and traceability of materials.

Datasheet Summary
Powered by GS/AI

The RLR07C2870FPBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 287 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This component is suitable for military and high-reliability applications due to its established reliability and traceability of materials.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2870FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2870FPBSL-ND
Through Hole Resistors RLR07C2870FPBSL-ND
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 287 OHM 1% 1/4W AXIAL - RLR07C2870FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1% 1/4W AXIAL
RLR07C2870FPBSL
RES 287 OHM 1% 1/4W AXIAL RLR07C2870FPBSL
RES 287ohm 1% 1/4W AXIAL

RES 287ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2870FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2870FPBSL
Through Hole Resistors RLR07C2870FPBSL
RES 287 OHM 1% 1/4W AXIAL

RES 287 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2870FPBSL-ND RLR07C2870FPBSL RLR07C2870FPBSL
Product Name Through Hole Resistors RES 287 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers