Vishay Intertechnology, Inc. RES 280 OHM 1% 1/4W AXIAL RLR07C2800FSR36

Description
RES 280ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1% 1/4W AXIAL - RLR07C2800FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1% 1/4W AXIAL
RLR07C2800FSR36
RES 280 OHM 1% 1/4W AXIAL RLR07C2800FSR36
RES 280ohm 1% 1/4W AXIAL

RES 280ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2800FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2800FSR36-ND
Through Hole Resistors RLR07C2800FSR36-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2800FSR36 RLR07C2800FSR36-ND
Product Name RES 280 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers