Vishay Intertechnology, Inc. RES 274K OHM 1% 1/4W AXIAL RLR07C2743FRRSL

Description
RES 274Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1% 1/4W AXIAL - RLR07C2743FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1% 1/4W AXIAL
RLR07C2743FRRSL
RES 274K OHM 1% 1/4W AXIAL RLR07C2743FRRSL
RES 274Kohm 1% 1/4W AXIAL

RES 274Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2743FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2743FRRSL-ND
Through Hole Resistors RLR07C2743FRRSL-ND
274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2743FRRSL RLR07C2743FRRSL-ND
Product Name RES 274K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers