Vishay Intertechnology, Inc. RES 2.74K OHM 1% 1/4W AXIAL RLR07C2741FSB14

Description
RES 2.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1% 1/4W AXIAL - RLR07C2741FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1% 1/4W AXIAL
RLR07C2741FSB14
RES 2.74K OHM 1% 1/4W AXIAL RLR07C2741FSB14
RES 2.74Kohm 1% 1/4W AXIAL

RES 2.74Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2741FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2741FSB14-ND
Through Hole Resistors RLR07C2741FSB14-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.74Kohm, 250Mw, 1%; Resistance Vishay - 51C1992 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.74Kohm, 250Mw, 1%; Resistance Vishay
51C1992
Metal Film Resistor, 2.74Kohm, 250Mw, 1%; Resistance Vishay 51C1992
METAL FILM RESISTOR, 2.74KOHM, 250mW, 1%; Resistance:2.74kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.74KOHM, 250mW, 1%; Resistance:2.74kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2741FSB14 RLR07C2741FSB14-ND 51C1992
Product Name RES 2.74K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 2.74Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details