Vishay Intertechnology, Inc. RES 2.74K OHM 1% 1/4W AXIAL RLR07C2741FRRSL

Description
RES 2.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1% 1/4W AXIAL - RLR07C2741FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1% 1/4W AXIAL
RLR07C2741FRRSL
RES 2.74K OHM 1% 1/4W AXIAL RLR07C2741FRRSL
RES 2.74Kohm 1% 1/4W AXIAL

RES 2.74Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2741FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2741FRRSL-ND
Through Hole Resistors RLR07C2741FRRSL-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2741FRRSL RLR07C2741FRRSL-ND
Product Name RES 2.74K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details