Vishay Intertechnology, Inc. RES 2.37M OHM 1% 1/4W AXIAL RLR07C2374FRRSL

Description
RES 2.37Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1% 1/4W AXIAL - RLR07C2374FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1% 1/4W AXIAL
RLR07C2374FRRSL
RES 2.37M OHM 1% 1/4W AXIAL RLR07C2374FRRSL
RES 2.37Mohm 1% 1/4W AXIAL

RES 2.37Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2374FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2374FRRSL-ND
Through Hole Resistors RLR07C2374FRRSL-ND
2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2374FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2374FRRSL
Through Hole Resistors RLR07C2374FRRSL
RES 2.37M OHM 1% 1/4W AXIAL

RES 2.37M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2374FRRSL RLR07C2374FRRSL-ND RLR07C2374FRRSL
Product Name RES 2.37M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details