Vishay Intertechnology, Inc. RES 23.7K OHM 1% 1/4W AXIAL RLR07C2372FMB14

Description
RES 23.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1% 1/4W AXIAL - RLR07C2372FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1% 1/4W AXIAL
RLR07C2372FMB14
RES 23.7K OHM 1% 1/4W AXIAL RLR07C2372FMB14
RES 23.7Kohm 1% 1/4W AXIAL

RES 23.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2372FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2372FMB14-ND
Through Hole Resistors RLR07C2372FMB14-ND
23.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2372FMB14 RLR07C2372FMB14-ND
Product Name RES 23.7K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details