Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2370FRBSL

Description
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2370FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2370FRBSL-ND
Through Hole Resistors RLR07C2370FRBSL-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 237 OHM 1% 1/4W AXIAL - RLR07C2370FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1% 1/4W AXIAL
RLR07C2370FRBSL
RES 237 OHM 1% 1/4W AXIAL RLR07C2370FRBSL
RES 237ohm 1% 1/4W AXIAL

RES 237ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2370FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2370FRBSL
Through Hole Resistors RLR07C2370FRBSL
RES 237 OHM 1% 1/4W AXIAL

RES 237 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2370FRBSL-ND RLR07C2370FRBSL RLR07C2370FRBSL
Product Name Through Hole Resistors RES 237 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details