Vishay Intertechnology, Inc. RES 23.2K OHM 1% 1/4W AXIAL RLR07C2322FSBSL

Description
RES 23.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1% 1/4W AXIAL - RLR07C2322FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1% 1/4W AXIAL
RLR07C2322FSBSL
RES 23.2K OHM 1% 1/4W AXIAL RLR07C2322FSBSL
RES 23.2Kohm 1% 1/4W AXIAL

RES 23.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2322FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2322FSBSL-ND
Through Hole Resistors RLR07C2322FSBSL-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2322FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2322FSBSL
Through Hole Resistors RLR07C2322FSBSL
RES 23.2K OHM 1% 1/4W AXIAL

RES 23.2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2322FSBSL RLR07C2322FSBSL-ND RLR07C2322FSBSL
Product Name RES 23.2K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers