Vishay Intertechnology, Inc. RES 22.6 OHM 1% 1/4W AXIAL RLR07C22R6FSR36

Description
RES 22.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1% 1/4W AXIAL - RLR07C22R6FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1% 1/4W AXIAL
RLR07C22R6FSR36
RES 22.6 OHM 1% 1/4W AXIAL RLR07C22R6FSR36
RES 22.6ohm 1% 1/4W AXIAL

RES 22.6ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C22R6FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C22R6FSR36-ND
Through Hole Resistors RLR07C22R6FSR36-ND
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C22R6FSR36 RLR07C22R6FSR36-ND
Product Name RES 22.6 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details