Vishay Intertechnology, Inc. Through Hole Resistors RLR07C22R1FSBSL

Description
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C22R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C22R1FSBSL-ND
Through Hole Resistors RLR07C22R1FSBSL-ND
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 22.1 OHM 1% 1/4W AXIAL - RLR07C22R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1% 1/4W AXIAL
RLR07C22R1FSBSL
RES 22.1 OHM 1% 1/4W AXIAL RLR07C22R1FSBSL
RES 22.1ohm 1% 1/4W AXIAL

RES 22.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C22R1FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C22R1FSBSL
Through Hole Resistors RLR07C22R1FSBSL
RES 22.1 OHM 1% 1/4W AXIAL

RES 22.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C22R1FSBSL-ND RLR07C22R1FSBSL RLR07C22R1FSBSL
Product Name Through Hole Resistors RES 22.1 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details