Res Metal Film 22.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 22.1 OHM, 250mW, 1%; Resistance:22.1ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C22R1FSB14 | RLR07C22R1FSB14-ND | 51C0762 |
| Product Name | Res Metal Film 22.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | Through Hole Resistors | Metal Film Resistor, 22.1 Ohm, 250Mw, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |