Vishay Intertechnology, Inc. RES 22.6K OHM 1% 1/4W AXIAL RLR07C2262FRBSL

Description
RES 22.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1% 1/4W AXIAL - RLR07C2262FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1% 1/4W AXIAL
RLR07C2262FRBSL
RES 22.6K OHM 1% 1/4W AXIAL RLR07C2262FRBSL
RES 22.6Kohm 1% 1/4W AXIAL

RES 22.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2262FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2262FRBSL-ND
Through Hole Resistors RLR07C2262FRBSL-ND
22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2262FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2262FRBSL
Through Hole Resistors RLR07C2262FRBSL
RES 22.6K OHM 1% 1/4W AXIAL

RES 22.6K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2262FRBSL RLR07C2262FRBSL-ND RLR07C2262FRBSL
Product Name RES 22.6K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers