Vishay Intertechnology, Inc. RES 226 OHM 1% 1/4W AXIAL RLR07C2260FPRSL

Description
RES 226ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1% 1/4W AXIAL - RLR07C2260FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1% 1/4W AXIAL
RLR07C2260FPRSL
RES 226 OHM 1% 1/4W AXIAL RLR07C2260FPRSL
RES 226ohm 1% 1/4W AXIAL

RES 226ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2260FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2260FPRSL-ND
Through Hole Resistors RLR07C2260FPRSL-ND
226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2260FPRSL RLR07C2260FPRSL-ND
Product Name RES 226 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details