Vishay Intertechnology, Inc. RES 221 OHM 1% 1/4W AXIAL RLR07C2210FSR36

Description
RES 221ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1% 1/4W AXIAL - RLR07C2210FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1% 1/4W AXIAL
RLR07C2210FSR36
RES 221 OHM 1% 1/4W AXIAL RLR07C2210FSR36
RES 221ohm 1% 1/4W AXIAL

RES 221ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2210FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2210FSR36-ND
Through Hole Resistors RLR07C2210FSR36-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2210FSR36 RLR07C2210FSR36-ND
Product Name RES 221 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers