Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2204GRRSL

Description
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2204GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2204GRRSL-ND
Through Hole Resistors RLR07C2204GRRSL-ND
2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.2M OHM 2% 1/4W AXIAL - RLR07C2204GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 2% 1/4W AXIAL
RLR07C2204GRRSL
RES 2.2M OHM 2% 1/4W AXIAL RLR07C2204GRRSL
RES 2.2Mohm 2% 1/4W AXIAL

RES 2.2Mohm 2% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C2204GRRSL-ND RLR07C2204GRRSL
Product Name Through Hole Resistors RES 2.2M OHM 2% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details