Vishay Intertechnology, Inc. RES 220K OHM 2% 1/4W AXIAL RLR07C2203GSRSL

Description
RES 220Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 2% 1/4W AXIAL - RLR07C2203GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 2% 1/4W AXIAL
RLR07C2203GSRSL
RES 220K OHM 2% 1/4W AXIAL RLR07C2203GSRSL
RES 220Kohm 2% 1/4W AXIAL

RES 220Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2203GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2203GSRSL-ND
Through Hole Resistors RLR07C2203GSRSL-ND
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2203GSRSL RLR07C2203GSRSL-ND
Product Name RES 220K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details