Vishay Precision Group RLR07C2203GSB14 RLR07C2203GSB14

Description
RLR07C2203GSB14
Request a Quote Datasheet
Description
RLR07C2203GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C2203GSB14 - RLR07C2203GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2203GSB14
RLR07C2203GSB14
RLR07C2203GSB14 RLR07C2203GSB14
RLR07C2203GSB14

RLR07C2203GSB14

Supplier's Site
Through Hole Resistors - RLR07C2203GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2203GSB14-ND
Through Hole Resistors RLR07C2203GSB14-ND
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 220Kohm, 250Mw, 2%; Resistance Vishay - 83H3547 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 250Mw, 2%; Resistance Vishay
83H3547
Metal Film Resistor, 220Kohm, 250Mw, 2%; Resistance Vishay 83H3547
METAL FILM RESISTOR, 220KOHM, 250mW, 2%; Resistance:220kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 220KOHM, 250mW, 2%; Resistance:220kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2203GSB14 RLR07C2203GSB14-ND 83H3547
Product Name RLR07C2203GSB14 Through Hole Resistors Metal Film Resistor, 220Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details