Vishay Precision Group Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C2201GSRE6

Description
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C2201GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C2201GSRE6
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C2201GSRE6
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C2201GSRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2201GSRE6CT-ND
Through Hole Resistors 541-RLR07C2201GSRE6CT-ND
RES 2.2K OHM 2% 1/4W AXIAL

RES 2.2K OHM 2% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RLR07C2201GSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2201GSRE6TR-ND
Through Hole Resistors 541-RLR07C2201GSRE6TR-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C0843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C0843
Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C0843
Resistor,Metal Film,2.2KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,2.2KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2201GSRE6 541-RLR07C2201GSRE6CT-ND 51C0843
Product Name Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers