Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2201GSK36

Description
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C2201GSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2201GSK36TR-ND
Through Hole Resistors 541-RLR07C2201GSK36TR-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR07C2201GSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR07C2201GSK36
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR07C2201GSK36
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C2201GSK36TR-ND RLR07C2201GSK36
Product Name Through Hole Resistors Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details