Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2201GPBSL

Description
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2201GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2201GPBSL-ND
Through Hole Resistors RLR07C2201GPBSL-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.2K OHM 2% 1/4W AXIAL - RLR07C2201GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 2% 1/4W AXIAL
RLR07C2201GPBSL
RES 2.2K OHM 2% 1/4W AXIAL RLR07C2201GPBSL
RES 2.2Kohm 2% 1/4W AXIAL

RES 2.2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2201GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2201GPBSL
Through Hole Resistors RLR07C2201GPBSL
RES 2.2K OHM 2% 1/4W AXIAL

RES 2.2K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2201GPBSL-ND RLR07C2201GPBSL RLR07C2201GPBSL
Product Name Through Hole Resistors RES 2.2K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details