2.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 2.1M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RES 2.1M OHM 1% 1/4W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR07C2104FSRE823TR-ND | RLR07C2104FSRE823 | RLR07C2104FSRE823 |
| Product Name | Through Hole Resistors | Res Metal Film 2.1M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % | 1 +/- % |