Vishay Intertechnology, Inc. RES 2.1K OHM 1% 1/4W AXIAL RLR07C2101FSBSL

Description
RES 2.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1% 1/4W AXIAL - RLR07C2101FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1% 1/4W AXIAL
RLR07C2101FSBSL
RES 2.1K OHM 1% 1/4W AXIAL RLR07C2101FSBSL
RES 2.1Kohm 1% 1/4W AXIAL

RES 2.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2101FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2101FSBSL-ND
Through Hole Resistors RLR07C2101FSBSL-ND
2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2101FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2101FSBSL
Through Hole Resistors RLR07C2101FSBSL
RES 2.1K OHM 1% 1/4W AXIAL

RES 2.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2101FSBSL RLR07C2101FSBSL-ND RLR07C2101FSBSL
Product Name RES 2.1K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details