Vishay Intertechnology, Inc. RES 2.1K OHM 1% 1/4W AXIAL RLR07C2101FPB14

Description
RES 2.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1% 1/4W AXIAL - RLR07C2101FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1% 1/4W AXIAL
RLR07C2101FPB14
RES 2.1K OHM 1% 1/4W AXIAL RLR07C2101FPB14
RES 2.1Kohm 1% 1/4W AXIAL

RES 2.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2101FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2101FPB14-ND
Through Hole Resistors RLR07C2101FPB14-ND
2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2101FPB14 RLR07C2101FPB14-ND
Product Name RES 2.1K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers