Vishay Intertechnology, Inc. RES 205 OHM 1% 1/4W AXIAL RLR07C2050FSBSL

Description
RES 205ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1% 1/4W AXIAL - RLR07C2050FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1% 1/4W AXIAL
RLR07C2050FSBSL
RES 205 OHM 1% 1/4W AXIAL RLR07C2050FSBSL
RES 205ohm 1% 1/4W AXIAL

RES 205ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2050FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2050FSBSL-ND
Through Hole Resistors RLR07C2050FSBSL-ND
205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2050FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2050FSBSL
Through Hole Resistors RLR07C2050FSBSL
RES 205 OHM 1% 1/4W AXIAL

RES 205 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2050FSBSL RLR07C2050FSBSL-ND RLR07C2050FSBSL
Product Name RES 205 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details