Vishay Intertechnology, Inc. RES 2M OHM 2% 1/4W AXIAL RLR07C2004GMBSL

Description
RES 2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 2% 1/4W AXIAL - RLR07C2004GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 2% 1/4W AXIAL
RLR07C2004GMBSL
RES 2M OHM 2% 1/4W AXIAL RLR07C2004GMBSL
RES 2Mohm 2% 1/4W AXIAL

RES 2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2004GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2004GMBSL-ND
Through Hole Resistors RLR07C2004GMBSL-ND
2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2004GMBSL RLR07C2004GMBSL-ND
Product Name RES 2M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers