Vishay Precision Group RLR07C2003FSB14 RLR07C2003FSB14

Description
RLR07C2003FSB14
Request a Quote Datasheet
Description
RLR07C2003FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C2003FSB14 - RLR07C2003FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2003FSB14
RLR07C2003FSB14
RLR07C2003FSB14 RLR07C2003FSB14
RLR07C2003FSB14

RLR07C2003FSB14

Supplier's Site
Through Hole Resistors - RLR07C2003FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2003FSB14-ND
Through Hole Resistors RLR07C2003FSB14-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay - 50B2509 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay
50B2509
Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay 50B2509
METAL FILM RESISTOR, 200KOHM, 250mW, 1%; Resistance:200kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200KOHM, 250mW, 1%; Resistance:200kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2003FSB14 RLR07C2003FSB14-ND 50B2509
Product Name RLR07C2003FSB14 Through Hole Resistors Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details