Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2001GSK36

Description
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C2001GSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2001GSK36TR-ND
Through Hole Resistors 541-RLR07C2001GSK36TR-ND
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR07C2001GSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR07C2001GSK36
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR07C2001GSK36
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C2001GSK36TR-ND RLR07C2001GSK36
Product Name Through Hole Resistors Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details