Vishay Intertechnology, Inc. RES 2K OHM 2% 1/4W AXIAL RLR07C2001GSBSL

Description
RES 2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1/4W AXIAL - RLR07C2001GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1/4W AXIAL
RLR07C2001GSBSL
RES 2K OHM 2% 1/4W AXIAL RLR07C2001GSBSL
RES 2Kohm 2% 1/4W AXIAL

RES 2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2001GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2001GSBSL-ND
Through Hole Resistors RLR07C2001GSBSL-ND
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2001GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2001GSBSL
Through Hole Resistors RLR07C2001GSBSL
RES 2K OHM 2% 1/4W AXIAL

RES 2K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2001GSBSL RLR07C2001GSBSL-ND RLR07C2001GSBSL
Product Name RES 2K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details