Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1694FSRSL

Description
1.69 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.69 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1694FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1694FSRSL-ND
Through Hole Resistors RLR07C1694FSRSL-ND
1.69 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.69M OHM 1% 1/4W AXIAL - RLR07C1694FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1% 1/4W AXIAL
RLR07C1694FSRSL
RES 1.69M OHM 1% 1/4W AXIAL RLR07C1694FSRSL
RES 1.69Mohm 1% 1/4W AXIAL

RES 1.69Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1694FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1694FSRSL
Through Hole Resistors RLR07C1694FSRSL
RES 1.69M OHM 1% 1/4W AXIAL

RES 1.69M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1694FSRSL-ND RLR07C1694FSRSL RLR07C1694FSRSL
Product Name Through Hole Resistors RES 1.69M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details