Vishay Intertechnology, Inc. RES 1.65M OHM 1% 1/4W AXIAL RLR07C1654FRRSL

Description
RES 1.65Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1% 1/4W AXIAL - RLR07C1654FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1% 1/4W AXIAL
RLR07C1654FRRSL
RES 1.65M OHM 1% 1/4W AXIAL RLR07C1654FRRSL
RES 1.65Mohm 1% 1/4W AXIAL

RES 1.65Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1654FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1654FRRSL-ND
Through Hole Resistors RLR07C1654FRRSL-ND
1.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1654FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1654FRRSL
Through Hole Resistors RLR07C1654FRRSL
RES 1.65M OHM 1% 1/4W AXIAL

RES 1.65M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1654FRRSL RLR07C1654FRRSL-ND RLR07C1654FRRSL
Product Name RES 1.65M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details