Vishay Intertechnology, Inc. RES 1.6M OHM 2% 1/4W AXIAL RLR07C1604GRRSL

Description
RES 1.6Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 2% 1/4W AXIAL - RLR07C1604GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 2% 1/4W AXIAL
RLR07C1604GRRSL
RES 1.6M OHM 2% 1/4W AXIAL RLR07C1604GRRSL
RES 1.6Mohm 2% 1/4W AXIAL

RES 1.6Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1604GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1604GRRSL-ND
Through Hole Resistors RLR07C1604GRRSL-ND
1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1604GRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1604GRRSL
Through Hole Resistors RLR07C1604GRRSL
RES 1.6M OHM 2% 1/4W AXIAL

RES 1.6M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1604GRRSL RLR07C1604GRRSL-ND RLR07C1604GRRSL
Product Name RES 1.6M OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.60E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details