Vishay Precision Group Through Hole Resistors RLR07C1502FSB14

Description
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1502FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1502FSB14-ND
Through Hole Resistors RLR07C1502FSB14-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15K OHM 1% 1/4W AXIAL - RLR07C1502FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1% 1/4W AXIAL
RLR07C1502FSB14
RES 15K OHM 1% 1/4W AXIAL RLR07C1502FSB14
RES 15Kohm 1% 1/4W AXIAL

RES 15Kohm 1% 1/4W AXIAL

Supplier's Site
Metal Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay - 83H4387 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay
83H4387
Metal Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay 83H4387
METAL FILM RESISTOR, 15KOHM, 250mW, 1%; Resistance:15kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 15KOHM, 250mW, 1%; Resistance:15kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1502FSB14-ND RLR07C1502FSB14 83H4387
Product Name Through Hole Resistors RES 15K OHM 1% 1/4W AXIAL Metal Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers