Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1501GMRE6

Description
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1501GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1501GMRE6-ND
Through Hole Resistors RLR07C1501GMRE6-ND
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C1501GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C1501GMRE6
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C1501GMRE6
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,1.5Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C9005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C9005
Resistor,metal Film,1.5Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C9005
Resistor,Metal Film,1.5KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.5KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1501GMRE6-ND RLR07C1501GMRE6 50C9005
Product Name Through Hole Resistors Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,1.5Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details