Vishay Intertechnology, Inc. MF,1/4W,1.5K,1%,100PPM,S/.001%,T/R RLR07C1501FSR36

Description
MF,1/4W,1.5K,1%,100P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,1.5K,1%,100P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.5K,1%,100PPM,S/.001%,T/R - RLR07C1501FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.5K,1%,100PPM,S/.001%,T/R
RLR07C1501FSR36
MF,1/4W,1.5K,1%,100PPM,S/.001%,T/R RLR07C1501FSR36
MF,1/4W,1.5K,1%,100P PM,S/.001%,T/R

MF,1/4W,1.5K,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RLR07C1501FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1501FSR36-ND
Through Hole Resistors RLR07C1501FSR36-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C9001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C9001
Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C9001
Resistor,Metal Film,1.5KOhms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.5KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1501FSR36 RLR07C1501FSR36-ND 50C9001
Product Name MF,1/4W,1.5K,1%,100PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,1.5Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details