Vishay Intertechnology, Inc. RES 150 OHM 2% 1/4W AXIAL RLR07C1500GSB14

Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2% 1/4W AXIAL - RLR07C1500GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2% 1/4W AXIAL
RLR07C1500GSB14
RES 150 OHM 2% 1/4W AXIAL RLR07C1500GSB14
RES 150ohm 2% 1/4W AXIAL

RES 150ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1500GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1500GSB14-ND
Through Hole Resistors RLR07C1500GSB14-ND
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201033 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201033
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201033
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 150 Ohm, 250Mw, 2%; Resistance Vishay - 19C8908 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 250Mw, 2%; Resistance Vishay
19C8908
Metal Film Resistor, 150 Ohm, 250Mw, 2%; Resistance Vishay 19C8908
METAL FILM RESISTOR, 150 OHM, 250mW, 2%; Resistance:150ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 150 OHM, 250mW, 2%; Resistance:150ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1500GSB14 RLR07C1500GSB14-ND 70201033 19C8908
Product Name RES 150 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 150 Ohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers