Vishay Intertechnology, Inc. RES 150 OHM 2% 1/4W AXIAL RLR07C1500GRBSL

Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2% 1/4W AXIAL - RLR07C1500GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2% 1/4W AXIAL
RLR07C1500GRBSL
RES 150 OHM 2% 1/4W AXIAL RLR07C1500GRBSL
RES 150ohm 2% 1/4W AXIAL

RES 150ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1500GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1500GRBSL-ND
Through Hole Resistors RLR07C1500GRBSL-ND
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1500GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1500GRBSL
Through Hole Resistors RLR07C1500GRBSL
RES 150 OHM 2% 1/4W AXIAL

RES 150 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1500GRBSL RLR07C1500GRBSL-ND RLR07C1500GRBSL
Product Name RES 150 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details