Vishay Intertechnology, Inc. RES 150 OHM 2% 1/4W AXIAL RLR07C1500GMRSL

Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2% 1/4W AXIAL - RLR07C1500GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2% 1/4W AXIAL
RLR07C1500GMRSL
RES 150 OHM 2% 1/4W AXIAL RLR07C1500GMRSL
RES 150ohm 2% 1/4W AXIAL

RES 150ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1500GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1500GMRSL-ND
Through Hole Resistors RLR07C1500GMRSL-ND
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1500GMRSL RLR07C1500GMRSL-ND
Product Name RES 150 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details