Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1474FSRSL

Description
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C1474FSRSL is a metal film axial resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 1.47 MΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 Ω and a dielectric strength of 500 V AC. This component is suitable for applications requiring established reliability and traceability, making it a viable choice for military and high-reliability projects.

Datasheet Summary
Powered by GS/AI

The RLR07C1474FSRSL is a metal film axial resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 1.47 MΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 Ω and a dielectric strength of 500 V AC. This component is suitable for applications requiring established reliability and traceability, making it a viable choice for military and high-reliability projects.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1474FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1474FSRSL-ND
Through Hole Resistors RLR07C1474FSRSL-ND
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.47M OHM 1% 1/4W AXIAL - RLR07C1474FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1% 1/4W AXIAL
RLR07C1474FSRSL
RES 1.47M OHM 1% 1/4W AXIAL RLR07C1474FSRSL
RES 1.47Mohm 1% 1/4W AXIAL

RES 1.47Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1474FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1474FSRSL
Through Hole Resistors RLR07C1474FSRSL
RES 1.47M OHM 1% 1/4W AXIAL

RES 1.47M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1474FSRSL-ND RLR07C1474FSRSL RLR07C1474FSRSL
Product Name Through Hole Resistors RES 1.47M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details