Res Metal Film 1.47M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C1474FMRE8 | 541-RLR07C1474FMRE8TR-ND |
| Product Name | Res Metal Film 1.47M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 4 watts | 0.2500 watts |