Vishay Intertechnology, Inc. RES 147 OHM 1% 1/4W AXIAL RLR07C1470FSR36

Description
RES 147ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1% 1/4W AXIAL - RLR07C1470FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1/4W AXIAL
RLR07C1470FSR36
RES 147 OHM 1% 1/4W AXIAL RLR07C1470FSR36
RES 147ohm 1% 1/4W AXIAL

RES 147ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1470FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1470FSR36-ND
Through Hole Resistors RLR07C1470FSR36-ND
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1470FSR36 RLR07C1470FSR36-ND
Product Name RES 147 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details