Vishay Intertechnology, Inc. RES 143K OHM 1% 1/4W AXIAL RLR07C1433FSRSL

Description
RES 143Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1% 1/4W AXIAL - RLR07C1433FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1% 1/4W AXIAL
RLR07C1433FSRSL
RES 143K OHM 1% 1/4W AXIAL RLR07C1433FSRSL
RES 143Kohm 1% 1/4W AXIAL

RES 143Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1433FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1433FSRSL-ND
Through Hole Resistors RLR07C1433FSRSL-ND
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1433FSRSL RLR07C1433FSRSL-ND
Product Name RES 143K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details