Vishay Intertechnology, Inc. RES 13 OHM 1% 1/4W AXIAL RLR07C13R0FSBSL

Description
RES 13ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1% 1/4W AXIAL - RLR07C13R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1% 1/4W AXIAL
RLR07C13R0FSBSL
RES 13 OHM 1% 1/4W AXIAL RLR07C13R0FSBSL
RES 13ohm 1% 1/4W AXIAL

RES 13ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C13R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C13R0FSBSL-ND
Through Hole Resistors RLR07C13R0FSBSL-ND
13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C13R0FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C13R0FSBSL
Through Hole Resistors RLR07C13R0FSBSL
RES 13 OHM 1% 1/4W AXIAL

RES 13 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C13R0FSBSL RLR07C13R0FSBSL-ND RLR07C13R0FSBSL
Product Name RES 13 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details