Vishay Intertechnology, Inc. RES 13.3K OHM 1% 1/4W AXIAL RLR07C1332FRRSL

Description
RES 13.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1% 1/4W AXIAL - RLR07C1332FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1% 1/4W AXIAL
RLR07C1332FRRSL
RES 13.3K OHM 1% 1/4W AXIAL RLR07C1332FRRSL
RES 13.3Kohm 1% 1/4W AXIAL

RES 13.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1332FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1332FRRSL-ND
Through Hole Resistors RLR07C1332FRRSL-ND
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1332FRRSL RLR07C1332FRRSL-ND
Product Name RES 13.3K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details