Vishay Intertechnology, Inc. RES 1.3M OHM 2% 1/4W AXIAL RLR07C1304GSRSL

Description
RES 1.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 2% 1/4W AXIAL - RLR07C1304GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 2% 1/4W AXIAL
RLR07C1304GSRSL
RES 1.3M OHM 2% 1/4W AXIAL RLR07C1304GSRSL
RES 1.3Mohm 2% 1/4W AXIAL

RES 1.3Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1304GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1304GSRSL-ND
Through Hole Resistors RLR07C1304GSRSL-ND
1.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1304GSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1304GSRSL
Through Hole Resistors RLR07C1304GSRSL
RES 1.3M OHM 2% 1/4W AXIAL

RES 1.3M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1304GSRSL RLR07C1304GSRSL-ND RLR07C1304GSRSL
Product Name RES 1.3M OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.30E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details