Vishay Intertechnology, Inc. RES 130K OHM 1% 1/4W AXIAL RLR07C1303FSRSL

Description
RES 130Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1% 1/4W AXIAL - RLR07C1303FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1% 1/4W AXIAL
RLR07C1303FSRSL
RES 130K OHM 1% 1/4W AXIAL RLR07C1303FSRSL
RES 130Kohm 1% 1/4W AXIAL

RES 130Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1303FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1303FSRSL-ND
Through Hole Resistors RLR07C1303FSRSL-ND
130 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1303FSRSL RLR07C1303FSRSL-ND
Product Name RES 130K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details