Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1302GSBSL

Description
13 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1302GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1302GSBSL-ND
Through Hole Resistors RLR07C1302GSBSL-ND
13 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13K OHM 2% 1/4W AXIAL - RLR07C1302GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 2% 1/4W AXIAL
RLR07C1302GSBSL
RES 13K OHM 2% 1/4W AXIAL RLR07C1302GSBSL
RES 13Kohm 2% 1/4W AXIAL

RES 13Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1302GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1302GSBSL
Through Hole Resistors RLR07C1302GSBSL
RES 13K OHM 2% 1/4W AXIAL

RES 13K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1302GSBSL-ND RLR07C1302GSBSL RLR07C1302GSBSL
Product Name Through Hole Resistors RES 13K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details