Vishay Intertechnology, Inc. RES 1.3K OHM 2% 1/4W AXIAL RLR07C1301GMRSL

Description
RES 1.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 2% 1/4W AXIAL - RLR07C1301GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2% 1/4W AXIAL
RLR07C1301GMRSL
RES 1.3K OHM 2% 1/4W AXIAL RLR07C1301GMRSL
RES 1.3Kohm 2% 1/4W AXIAL

RES 1.3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1301GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1301GMRSL-ND
Through Hole Resistors RLR07C1301GMRSL-ND
1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1301GMRSL RLR07C1301GMRSL-ND
Product Name RES 1.3K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details