Vishay Intertechnology, Inc. RES 130 OHM 2% 1/4W AXIAL RLR07C1300GSBSL

Description
RES 130ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2% 1/4W AXIAL - RLR07C1300GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2% 1/4W AXIAL
RLR07C1300GSBSL
RES 130 OHM 2% 1/4W AXIAL RLR07C1300GSBSL
RES 130ohm 2% 1/4W AXIAL

RES 130ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1300GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1300GSBSL-ND
Through Hole Resistors RLR07C1300GSBSL-ND
130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1300GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1300GSBSL
Through Hole Resistors RLR07C1300GSBSL
RES 130 OHM 2% 1/4W AXIAL

RES 130 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1300GSBSL RLR07C1300GSBSL-ND RLR07C1300GSBSL
Product Name RES 130 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details